TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps CM5232-000

Description
Win Source Part Number: 1079046-CM5232-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Stainless Steel Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 90° Alternative Parts (Cross-Reference): CM5232-000TXR40SC90- 1814BI; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CM52
Request a Quote Datasheet
Description
Win Source Part Number: 1079046-CM5232-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Stainless Steel Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 90° Alternative Parts (Cross-Reference): CM5232-000TXR40SC90- 1814BI; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CM52
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1079046-CM5232-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1079046-CM5232-000
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1079046-CM5232-000
Win Source Part Number: 1079046-CM5232-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Stainless Steel Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 90° Alternative Parts (Cross-Reference): CM5232-000TXR40SC90- 1814BI; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CM52

Win Source Part Number: 1079046-CM5232-000
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 19, F
Material: Stainless Steel
Plating: Electroless Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.398" (35.50mm)
Thread Size: M28x1
Cable Exit: 90°
Alternative Parts (Cross-Reference): CM5232-000TXR40SC90-1814BI;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: CM52

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1079046-CM5232-000
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details