TE Connectivity Connector Backshells CM4444-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2) Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2) Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CM4444-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CM4444-000
Connector Backshells CM4444-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2) Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2)

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MIL-DTL-38999

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : HexaShield, Ferrule
Buy Now
222K163-100/184-0 Raychem - Te Connectivity - 35AC0604 - Newark, An Avnet Company
Chicago, IL, United States
222K163-100/184-0 Raychem - Te Connectivity
35AC0604
222K163-100/184-0 Raychem - Te Connectivity 35AC0604
222K163-100/184-0

222K163-100/184-0

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CM4444-000 35AC0604
Product Name Connector Backshells 222K163-100/184-0 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products