TE Connectivity Connector Backshells CM4443-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2) Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 09 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2) Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 09 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CM4443-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CM4443-000
Connector Backshells CM4443-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2) Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 09 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2)

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MIL-DTL-38999

Operation/Application


  • Compatible With Connector Shell Size : 09

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : HexaShield, Ferrule
Buy Now Datasheet
S200-4-00 Raychem - Te Connectivity - 35AC0603 - Newark, An Avnet Company
Chicago, IL, United States
S200-4-00 Raychem - Te Connectivity
35AC0603
S200-4-00 Raychem - Te Connectivity 35AC0603
S200-4-00

S200-4-00

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CM4443-000 35AC0603
Product Name Connector Backshells S200-4-00 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products