TE Connectivity Connector Backshells CM4441-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2) Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2) Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CM4441-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CM4441-000
Connector Backshells CM4441-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2) Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 2)

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MIL-DTL-38999

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : HexaShield, Ferrule
Buy Now
Txr40Ab90-2214Ai Raychem - Te Connectivity - 35AC0602 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Ab90-2214Ai Raychem - Te Connectivity
35AC0602
Txr40Ab90-2214Ai Raychem - Te Connectivity 35AC0602
TXR40AB90-2214AI

TXR40AB90-2214AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CM4441-000 35AC0602
Product Name Connector Backshells Txr40Ab90-2214Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details