TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps CM4321-000

Description
Win Source Part Number: 1209005-CM4321-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Class E, T Connectors Standard Package: 1 Shell Size - Insert: 8, 9 Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.720" (18.29mm) Thread Size: 7/16-28 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TX41AB00-0804-CS8923 ; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CM4321 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1209005-CM4321-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Class E, T Connectors Standard Package: 1 Shell Size - Insert: 8, 9 Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.720" (18.29mm) Thread Size: 7/16-28 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TX41AB00-0804-CS8923 ; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CM4321 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1209005-CM4321-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1209005-CM4321-000
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1209005-CM4321-000
Win Source Part Number: 1209005-CM4321-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Class E, T Connectors Standard Package: 1 Shell Size - Insert: 8, 9 Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.720" (18.29mm) Thread Size: 7/16-28 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TX41AB00-0804-CS8923 ; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CM4321 RoHS Status: RoHS non-compliant

Win Source Part Number: 1209005-CM4321-000
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series I, II Class E, T Connectors
Standard Package: 1
Shell Size - Insert: 8, 9
Material: Aluminum Alloy
Plating: Cadmium
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 0.720" (18.29mm)
Thread Size: 7/16-28 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): TX41AB00-0804-CS8923;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: CM4321
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1209005-CM4321-000
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details