TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps CM4309-000

Description
Win Source Part Number: 1051790-CM4309-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 13, C Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.965" (24.50mm) Thread Size: M18x1 Cable Exit: 180° Alternative Parts (Cross-Reference): CM4309-000TX40AB00-1 206-CS8921; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CM43 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1051790-CM4309-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 13, C Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.965" (24.50mm) Thread Size: M18x1 Cable Exit: 180° Alternative Parts (Cross-Reference): CM4309-000TX40AB00-1 206-CS8921; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CM43 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1051790-CM4309-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1051790-CM4309-000
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1051790-CM4309-000
Win Source Part Number: 1051790-CM4309-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 13, C Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.965" (24.50mm) Thread Size: M18x1 Cable Exit: 180° Alternative Parts (Cross-Reference): CM4309-000TX40AB00-1 206-CS8921; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CM43 RoHS Status: RoHS non-compliant

Win Source Part Number: 1051790-CM4309-000
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 13, C
Material: Aluminum Alloy
Plating: Cadmium
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 0.965" (24.50mm)
Thread Size: M18x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): CM4309-000TX40AB00-1206-CS8921;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: CM43
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1051790-CM4309-000
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Circular Connector Accessories - 2243-114916P1-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-958-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details