TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps CM4307-000

Description
Win Source Part Number: 986012-CM4307-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TX Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 13, C Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.965" (24.50mm) Thread Size: M18x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: CM43 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 986012-CM4307-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TX Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 13, C Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.965" (24.50mm) Thread Size: M18x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: CM43 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 986012-CM4307-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
986012-CM4307-000
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 986012-CM4307-000
Win Source Part Number: 986012-CM4307-000 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TX Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 13, C Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.965" (24.50mm) Thread Size: M18x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: CM43 RoHS Status: Not applicable

Win Source Part Number: 986012-CM4307-000
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TX
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 13, C
Material: Aluminum Alloy
Plating: Cadmium
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 0.965" (24.50mm)
Thread Size: M18x1
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: CM43
RoHS Status: Not applicable

Buy Now Datasheet
Electronic Connector - 378-CM4307-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
378-CM4307-000
Electronic Connector 378-CM4307-000
Adapter to Terminate A Braided Cable Shield And A Heat Shrinkable Lipped Boot to A Connector Product overview: CM4307-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-CM4307-000 can be used for catalog matching and distributor lookup.

Adapter to Terminate A Braided Cable Shield And A Heat Shrinkable Lipped Boot to A Connector Product overview: CM4307-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-CM4307-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 986012-CM4307-000 378-CM4307-000
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products