Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 5
Other Cable Assembly Length : 3.05 M [10 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10614 (EMP Hardened)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 5
Other Cable Assembly Length : 3.05 M [10 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10614 (EMP Hardened)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 5
Other Cable Assembly Length : 3.05 M [10 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10614 (EMP Hardened)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features
Coupler Options : Without Internal Terminator but with Reverse Bus
Number of Stubs : 5
Other
Cable Assembly Length : 3.05 M [10 FT ]
Product Type Features
Coupler Type : Ultra-Lightweight In-Line Microcoupler
Data Bus Cable Type : 10614 (EMP Hardened)
Termination Features
Termination Method to Wire & Cable : Solder
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]