TE Connectivity Dead Break Connections CM2361-011

Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 300 Compatible Insulation Diameter Range : 17.7 - 41 MM  [.69 - 1.61 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China, Asia Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 300 Compatible Insulation Diameter Range : 17.7 - 41 MM  [.69 - 1.61 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China, Asia Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CM2361-011 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CM2361-011
Dead Break Connections CM2361-011
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 300 Compatible Insulation Diameter Range : 17.7 - 41 MM  [.69 - 1.61 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China, Asia Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 70 - 300
  • Compatible Insulation Diameter Range : 17.7 - 41 MM  [.69 - 1.61 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Adapter
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China, Asia

Product Type Features


  • Bushing Type : 630A
  • Installation Technology : Cold Applied
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CM2361-011
Product Name Dead Break Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details