TE Connectivity ™ Cables, Wires Fiber Optic Cables - CM2321-000 CM2321-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186342-CM2321-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 55-LF0114-28-94CS325 4; 55/LF0114-28-94CS325 4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186342-CM2321-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 55-LF0114-28-94CS325 4; 55/LF0114-28-94CS325 4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CM2321-000 - CM2321-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CM2321-000
CM2321-000
Cables, Wires Fiber Optic Cables - CM2321-000 CM2321-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186342-CM2321-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 55-LF0114-28-94CS325 4; 55/LF0114-28-94CS325 4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186342-CM2321-000
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 55-LF0114-28-94CS3254; 55/LF0114-28-94CS3254;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CM2321-000
Product Name Cables, Wires Fiber Optic Cables - CM2321-000
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Plastic Fiber Optic Cable - 43PT-NAS66RS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5366535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details