TE Connectivity ™ Cables, Wires - Management - Labels, Labeling CM1956-000

Description
Win Source Part Number: 1073421-CM1956-000 Category: Cables, Wires - Management>Labels, Labeling Series: D-SCE Standard Package: 1,000 Alternative Parts (Cross-Reference): CM1956-000D-SCE-1K-6 .4-50-7-CS7834; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: D-SCE-1K-6.4-50-7-CS 7834,2266-CM1956-000 Base Product Number: CM19 Label Type: Heat Shrinkable
Request a Quote Datasheet
Description
Win Source Part Number: 1073421-CM1956-000 Category: Cables, Wires - Management>Labels, Labeling Series: D-SCE Standard Package: 1,000 Alternative Parts (Cross-Reference): CM1956-000D-SCE-1K-6 .4-50-7-CS7834; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: D-SCE-1K-6.4-50-7-CS 7834,2266-CM1956-000 Base Product Number: CM19 Label Type: Heat Shrinkable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1073421-CM1956-000
Cables, Wires - Management - Labels, Labeling 1073421-CM1956-000
Win Source Part Number: 1073421-CM1956-000 Category: Cables, Wires - Management>Labels, Labeling Series: D-SCE Standard Package: 1,000 Alternative Parts (Cross-Reference): CM1956-000D-SCE-1K-6 .4-50-7-CS7834; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: D-SCE-1K-6.4-50-7-CS 7834,2266-CM1956-000 Base Product Number: CM19 Label Type: Heat Shrinkable

Win Source Part Number: 1073421-CM1956-000
Category: Cables, Wires - Management>Labels, Labeling
Series: D-SCE
Standard Package: 1,000
Alternative Parts (Cross-Reference): CM1956-000D-SCE-1K-6.4-50-7-CS7834;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: D-SCE-1K-6.4-50-7-CS7834,2266-CM1956-000
Base Product Number: CM19
Label Type: Heat Shrinkable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1073421-CM1956-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details