TE Connectivity ™ Cables, Wires - Management - Labels, Labeling CM1948-000

Description
Win Source Part Number: 1221809-CM1948-000 Category: Cables, Wires - Management>Labels, Labeling Series: D-SCE Package: Box Standard Package: 1,000 Alternative Parts (Cross-Reference): D-SCE-1K-3.2-50-7-CS 7834; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: D-SCE-1K-3.2-50-7-CS 7834 Base Product Number: CM19 Label Type: Heat Shrinkable
Request a Quote Datasheet
Description
Win Source Part Number: 1221809-CM1948-000 Category: Cables, Wires - Management>Labels, Labeling Series: D-SCE Package: Box Standard Package: 1,000 Alternative Parts (Cross-Reference): D-SCE-1K-3.2-50-7-CS 7834; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: D-SCE-1K-3.2-50-7-CS 7834 Base Product Number: CM19 Label Type: Heat Shrinkable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1221809-CM1948-000
Cables, Wires - Management - Labels, Labeling 1221809-CM1948-000
Win Source Part Number: 1221809-CM1948-000 Category: Cables, Wires - Management>Labels, Labeling Series: D-SCE Package: Box Standard Package: 1,000 Alternative Parts (Cross-Reference): D-SCE-1K-3.2-50-7-CS 7834; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: D-SCE-1K-3.2-50-7-CS 7834 Base Product Number: CM19 Label Type: Heat Shrinkable

Win Source Part Number: 1221809-CM1948-000
Category: Cables, Wires - Management>Labels, Labeling
Series: D-SCE
Package: Box
Standard Package: 1,000
Alternative Parts (Cross-Reference): D-SCE-1K-3.2-50-7-CS7834;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: D-SCE-1K-3.2-50-7-CS7834
Base Product Number: CM19
Label Type: Heat Shrinkable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1221809-CM1948-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details