TE Connectivity Data Bus Couplers CM0669-000

Description
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 2 Mechanical Attachment Mounting Options : Eyelet Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Data Bus Cable Type : 7724S1664 (Optimized Single Shield) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 2 Mechanical Attachment Mounting Options : Eyelet Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Data Bus Cable Type : 7724S1664 (Optimized Single Shield) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - CM0669-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
CM0669-000
Data Bus Couplers CM0669-000
Configuration Features Coupler Options : With Internal Terminator Number of Stubs : 2 Mechanical Attachment Mounting Options : Eyelet Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Data Bus Cable Type : 7724S1664 (Optimized Single Shield) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Coupler Options : With Internal Terminator
  • Number of Stubs : 2

Mechanical Attachment


  • Mounting Options : Eyelet

Other


  • Cable Assembly Length : 1.981 M  [6.5 FT ]

Product Type Features


  • Data Bus Cable Type : 7724S1664 (Optimized Single Shield)

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number CM0669-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details