TE Connectivity Dead Break Connections CM0376-005

Description
Body Features Dead Break Connection Conductor Material : Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 95 Dead Break Connection Conductor Diameter (MM) : 10.3 - 12 Dead Break Connection Insulation Diameter (MM) : 21.2 - 34.6 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : German Product Availability Dead Break Connection Product Availability : EMEA, ANZPAC, AMERICAS, ASIA Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 95 Dead Break Connection Conductor Diameter (MM) : 10.3 - 12 Dead Break Connection Insulation Diameter (MM) : 21.2 - 34.6 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : German Product Availability Dead Break Connection Product Availability : EMEA, ANZPAC, AMERICAS, ASIA Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CM0376-005 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CM0376-005
Dead Break Connections CM0376-005
Body Features Dead Break Connection Conductor Material : Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 95 Dead Break Connection Conductor Diameter (MM) : 10.3 - 12 Dead Break Connection Insulation Diameter (MM) : 21.2 - 34.6 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : German Product Availability Dead Break Connection Product Availability : EMEA, ANZPAC, AMERICAS, ASIA Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes

Body Features


  • Dead Break Connection Conductor Material : Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 95
  • Dead Break Connection Conductor Diameter (MM) : 10.3 - 12
  • Dead Break Connection Insulation Diameter (MM) : 21.2 - 34.6

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : HD629.1-S2
  • UL Rating : No

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : German

Product Availability


  • Dead Break Connection Product Availability : EMEA, ANZPAC, AMERICAS, ASIA

Product Type Features


  • Bushing Type : 630A, 1250A
  • Cable Shield Style : Copper Wire
  • Dead Break Connection Connector Type : Crimp
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : RSTI
  • Screened : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CM0376-005
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details