Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 185 Compatible Insulation Diameter Range : 17 - 30.1 MM [.66 - 1.18 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship
building Certified : Yes
Other Installation Instruction : Slovak
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 185
- Compatible Insulation Diameter Range : 17 - 30.1 MM [.66 - 1.18 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : T-Connector
- Marine-Offshore-Shipbuilding Certified : Yes
Other
- Installation Instruction : Slovak
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features
- Bushing Type : 630A, 1250A
- Cable Shield Style : Copper Wire
- Installation Technology : Mechanical
- Screened : Screened