TE Connectivity Dead Break Connections CM0083-005

Description
Body Features Dead Break Connection Conductor Material : Aluminum Dimensions Cross-Section Range (MMSQ) : 240 Dead Break Connection Insulation Diameter (MM) : 21.3 - 34.6 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : German Product Availability Dead Break Connection Product Availability : EMEA, AMERICAS, ANZPAC, ASIA Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Wire Copper Dead Break Connection Connector Type : Shearbolt Dead Break Connection Technology : Separable Connector Insulation : XLPE/EPR Product Family : RSTI Screened : Screened
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum Dimensions Cross-Section Range (MMSQ) : 240 Dead Break Connection Insulation Diameter (MM) : 21.3 - 34.6 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : German Product Availability Dead Break Connection Product Availability : EMEA, AMERICAS, ANZPAC, ASIA Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Wire Copper Dead Break Connection Connector Type : Shearbolt Dead Break Connection Technology : Separable Connector Insulation : XLPE/EPR Product Family : RSTI Screened : Screened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CM0083-005 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CM0083-005
Dead Break Connections CM0083-005
Body Features Dead Break Connection Conductor Material : Aluminum Dimensions Cross-Section Range (MMSQ) : 240 Dead Break Connection Insulation Diameter (MM) : 21.3 - 34.6 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : German Product Availability Dead Break Connection Product Availability : EMEA, AMERICAS, ANZPAC, ASIA Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Wire Copper Dead Break Connection Connector Type : Shearbolt Dead Break Connection Technology : Separable Connector Insulation : XLPE/EPR Product Family : RSTI Screened : Screened

Body Features


  • Dead Break Connection Conductor Material : Aluminum

Dimensions


  • Cross-Section Range (MMSQ) : 240
  • Dead Break Connection Insulation Diameter (MM) : 21.3 - 34.6

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : HD629.1-S2

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : German

Product Availability


  • Dead Break Connection Product Availability : EMEA, AMERICAS, ANZPAC, ASIA

Product Type Features


  • Bushing Type : 1250A, 630A
  • Cable Shield Style : Wire Copper
  • Dead Break Connection Connector Type : Shearbolt
  • Dead Break Connection Technology : Separable Connector
  • Insulation : XLPE/EPR
  • Product Family : RSTI
  • Screened : Screened
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CM0083-005
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details