TE Connectivity Dead Break Connections CM0013-018

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300 Compatible Insulation Diameter Range : 21.2 - 34.6 MM  [.83 - 1.36 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : Flemish, Dutch, French Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300 Compatible Insulation Diameter Range : 21.2 - 34.6 MM  [.83 - 1.36 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : Flemish, Dutch, French Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CM0013-018 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CM0013-018
Dead Break Connections CM0013-018
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300 Compatible Insulation Diameter Range : 21.2 - 34.6 MM  [.83 - 1.36 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : Flemish, Dutch, French Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300
  • Compatible Insulation Diameter Range : 21.2 - 34.6 MM  [.83 - 1.36 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24, ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : Flemish, Dutch, French

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Bushing Type : 1250A, 630A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CM0013-018
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products