TE Connectivity Dead Break Connections CM0010-011

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 120 Compatible Insulation Diameter Range : 12.7 - 23.4 MM  [.5 - .92 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 120 Compatible Insulation Diameter Range : 12.7 - 23.4 MM  [.5 - .92 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CM0010-011 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CM0010-011
Dead Break Connections CM0010-011
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 120 Compatible Insulation Diameter Range : 12.7 - 23.4 MM  [.5 - .92 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 120
  • Compatible Insulation Diameter Range : 12.7 - 23.4 MM  [.5 - .92 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Bushing Type : 630A, 1250A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CM0010-011
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products