TE Connectivity Dead Break Connections CM0009-007

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : XLPE/EPR Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Insulation Diameter Range : 12.7 - 23.4 MM  [.5 - .92 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : Italian Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : XLPE/EPR Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Insulation Diameter Range : 12.7 - 23.4 MM  [.5 - .92 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : Italian Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CM0009-007 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CM0009-007
Dead Break Connections CM0009-007
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : XLPE/EPR Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Insulation Diameter Range : 12.7 - 23.4 MM  [.5 - .92 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : Italian Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : XLPE/EPR

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95
  • Compatible Insulation Diameter Range : 12.7 - 23.4 MM  [.5 - .92 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : Italian

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas

Product Type Features


  • Bushing Type : 630A, 1250A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Shear Bolt
  • Screened : Screened
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CM0009-007
Product Name Dead Break Connections
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products