Body Features Case Material : AL Product Weight : 138 G [4.86 OZ ]
Dimensions Full Stroke Range : 150 MM [6 INCH ] Product Length : 14.9 MM [.59 INCH ] Product Width : 14.9 MM [.59 INCH ] Repeatability (MM) : .01
Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 1 Resistance Value (OHM) : 10K
Industry Standards IP Rating : IP65
Operation/Applicatio
n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz
Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : .1
Product Type Features Product Shape : Square
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Case Material : AL
- Product Weight : 138 G [4.86 OZ ]
Dimensions
- Full Stroke Range : 150 MM [6 INCH ]
- Product Length : 14.9 MM [.59 INCH ]
- Product Width : 14.9 MM [.59 INCH ]
- Repeatability (MM) : .01
Electrical Characteristics
- Input Voltage (Max) (VDC) : 42
- Operating Wiper Current (max) (MAMP) : 1
- Resistance Value (OHM) : 10K
Industry Standards
Operation/Application
- Operating Speed (INCHSEC) : 400
- Vibration Resistance : 10G's, 10 - 2000Hz
Other
- Life Expectancy (CYCLE) : 25000000
- Linearity (PCT) : .1
Product Type Features
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]