TE Connectivity Linear Potentiometers CLP-100

Description
Body Features Case Material : AL Product Weight : 117 G  [4.12 OZ ] Dimensions Full Stroke Range : 100 MM  [4 INCH ] Product Length : 14.9 MM  [.59 INCH ] Product Width : 14.9 MM  [.59 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 1 Resistance Value (OHM) : 5K Industry Standards IP Rating : IP65 Operation/Applicatio n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : .2 Product Type Features Product Shape : Square Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : AL Product Weight : 117 G  [4.12 OZ ] Dimensions Full Stroke Range : 100 MM  [4 INCH ] Product Length : 14.9 MM  [.59 INCH ] Product Width : 14.9 MM  [.59 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 1 Resistance Value (OHM) : 5K Industry Standards IP Rating : IP65 Operation/Applicatio n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : .2 Product Type Features Product Shape : Square Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometers - CLP-100 - TE Connectivity
Berwyn, PA, United States
Linear Potentiometers
CLP-100
Linear Potentiometers CLP-100
Body Features Case Material : AL Product Weight : 117 G  [4.12 OZ ] Dimensions Full Stroke Range : 100 MM  [4 INCH ] Product Length : 14.9 MM  [.59 INCH ] Product Width : 14.9 MM  [.59 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 1 Resistance Value (OHM) : 5K Industry Standards IP Rating : IP65 Operation/Applicatio n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : .2 Product Type Features Product Shape : Square Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Case Material : AL
  • Product Weight : 117 G  [4.12 OZ ]

Dimensions


  • Full Stroke Range : 100 MM  [4 INCH ]
  • Product Length : 14.9 MM  [.59 INCH ]
  • Product Width : 14.9 MM  [.59 INCH ]
  • Repeatability (MM) : .01

Electrical Characteristics


  • Input Voltage (Max) (VDC) : 42
  • Operating Wiper Current (max) (MAMP) : 1
  • Resistance Value (OHM) : 5K

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Operating Speed (INCHSEC) : 400
  • Vibration Resistance : 10G's, 10 - 2000Hz

Other


  • Life Expectancy (CYCLE) : 25000000
  • Linearity (PCT) : .2

Product Type Features


  • Product Shape : Square

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number CLP-100
Product Name Linear Potentiometers
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0032 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Linear Potentiometers - 04-1270-0010 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details
Rotary Potentiometers - 04-0989-0248 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Linear Potentiometers - 04-1270-0012 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details