TE Connectivity Relays, Time Delay, Dpdt, 0.1S To 10S, 24Vdc; Contact Voltage Vdc Potter&brumfield Te Connectivity CLH-45-30010

Description
RELAYS, TIME DELAY, DPDT, 0.1s to 10s, 24VDC; Contact Voltage VDC:24V; Time Min:0.1s; Time Max:120s; Product Range:CL -CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:277V RoHS Compliant: No
Datasheet
Description
RELAYS, TIME DELAY, DPDT, 0.1s to 10s, 24VDC; Contact Voltage VDC:24V; Time Min:0.1s; Time Max:120s; Product Range:CL -CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:277V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Time Delay, Dpdt, 0.1S To 10S, 24Vdc; Contact Voltage Vdc Potter&brumfield Te Connectivity - 08H1264 - Newark, An Avnet Company
Chicago, IL, United States
Relays, Time Delay, Dpdt, 0.1S To 10S, 24Vdc; Contact Voltage Vdc Potter&brumfield Te Connectivity
08H1264
Relays, Time Delay, Dpdt, 0.1S To 10S, 24Vdc; Contact Voltage Vdc Potter&brumfield Te Connectivity 08H1264
RELAYS, TIME DELAY, DPDT, 0.1s to 10s, 24VDC; Contact Voltage VDC:24V; Time Min:0.1s; Time Max:120s; Product Range:CL -CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:277V RoHS Compliant: No

RELAYS, TIME DELAY, DPDT, 0.1s to 10s, 24VDC; Contact Voltage VDC:24V; Time Min:0.1s; Time Max:120s; Product Range:CL -CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:277V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 08H1264
Product Name Relays, Time Delay, Dpdt, 0.1S To 10S, 24Vdc; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-516 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details