TE Connectivity Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CLH-41-30010

Description
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CL Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CL Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 24F3358 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
24F3358
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 24F3358
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CL Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CL Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24F3358
Product Name Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM220R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details