Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
TE CONNECTIVITY
CLFH-316CK0135 -- COAXIAL CABLE, RG316, 50 OHM ROHS COMPLIANT RAYCHEM TE CONNECTIVITY
TE Connectivity
Coaxial Cable, Rg316, 50 Ohm Rohs Compliant Raychem Te Connectivity
CLFH-316CK0135
Description
Coaxial Cable, RG316, 50 ohm RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
Coaxial Cable, RG316, 50 ohm RoHS Compliant: Yes
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg316, 50 Ohm Rohs Compliant Raychem Te Connectivity
04X6004
Coaxial Cable, Rg316, 50 Ohm Rohs Compliant Raychem Te Connectivity
04X6004
Coaxial Cable, RG316, 50 ohm RoHS Compliant: Yes
Coaxial Cable, RG316, 50 ohm RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
04X6004
Product Name
Coaxial Cable, Rg316, 50 Ohm Rohs Compliant Raychem Te Connectivity
Cable Type
Coaxial
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Rugged TNC to TNC Survey antenna cable
AS-CAB-TNCM-RG58
View Details
Interpower
H07 V-K Single Fine Wire Stranded
86023270
Specs
Standards / Certifications
IEC
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details
MPF Products, INC.
Coaxial Cable Assembly, In-Vacuum, BNC to Female Contact Connectors, 50 Ohm Coaxial Cable w/ Kapton Insulation, 39″ Length
A7306-2-CN
Specs
Cable Length
3.25 ft (9.91 dm)
Connector Type
BNC
View Details
Rego Electronics Inc.
I/O Cable Assemblies
RG9706
Specs
Application
Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type
Serial; USB
Cable Shielding
No Shielding
View Details