TE Connectivity Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CLF-41-70010

Description
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CL Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CL Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 24F3357 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
24F3357
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 24F3357
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CL Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CL Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24F3357
Product Name Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415535-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details