TE Connectivity Time Delay Relay, Dpdt, 5S; Contact Voltage Vdc Potter&brumfield Te Connectivity CLC-41-30005

Description
TIME DELAY RELAY, DPDT, 5S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:5s; Product Range:CLC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Nom Input Voltage:24VDC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 5S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:5s; Product Range:CLC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Nom Input Voltage:24VDC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 5S; Contact Voltage Vdc Potter&brumfield Te Connectivity - 08H1262 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 5S; Contact Voltage Vdc Potter&brumfield Te Connectivity
08H1262
Time Delay Relay, Dpdt, 5S; Contact Voltage Vdc Potter&brumfield Te Connectivity 08H1262
TIME DELAY RELAY, DPDT, 5S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:5s; Product Range:CLC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Nom Input Voltage:24VDC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 5S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:5s; Product Range:CLC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Nom Input Voltage:24VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 08H1262
Product Name Time Delay Relay, Dpdt, 5S; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF040KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details