TE Connectivity Time Delay Relays CLB-51-70120

Description
On-Delay Time Delay Relay DPDT (2 Form C) 1.2 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet
Description
On-Delay Time Delay Relay DPDT (2 Form C) 1.2 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - PB2088-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB2088-ND
Time Delay Relays PB2088-ND
On-Delay Time Delay Relay DPDT (2 Form C) 1.2 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1.2 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1.2-120 sec - 70198577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1.2-120 sec
70198577
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1.2-120 sec 70198577
Delay on operate. Similar to the CU Series except they don't have timing cycle interrupt transfer and will time to 0.1 second. DPDT rated at 10 amps. CL relays are enclosed in yellow polycarbonate dust covers. Plug-in/quick-connec t terminals. Uses KU Series sockets. Available in fixed, resistor adjustable and knob adjustable. Weight: Approx. 3.5 oz. External resistor not included.

Delay on operate. Similar to the CU Series except they don't have timing cycle interrupt transfer and will time to 0.1 second. DPDT rated at 10 amps. CL relays are enclosed in yellow polycarbonate dust covers. Plug-in/quick-connect terminals. Uses KU Series sockets. Available in fixed, resistor adjustable and knob adjustable. Weight: Approx. 3.5 oz. External resistor not included.

Supplier's Site
Time Delay Relays - CLB-51-70120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CLB-51-70120
Time Delay Relays CLB-51-70120
On-Delay Time Delay Relay DPDT (2 Form C) 1.2 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1.2 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number PB2088-ND 70198577 CLB-51-70120
Product Name Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1.2-120 sec Time Delay Relays
Time Ranges 1.2 Sec ~ 120 Sec 1.2 Sec ~ 120 Sec
Mounting Socket or Plug-in Style Plain Case Socket or Plug-in Style; Socketable
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 349917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSF3EU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details