TIME DELAY RELAY, DPDT, 30S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:CL Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 77B2871 |
| Product Name | Time Delay Relay, Dpdt, 30S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity |
| Mounting | Socket or Plug-in Style; Socket |