TE Connectivity Dead Break Connections CL9998-011

Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (MMSQ) : 50 Dead Break Connection Insulation Diameter (MM) : 12.7 - 23.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : EMEA, ASIA, ANZPAC, AMERICAS Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Wire Copper Dead Break Connection Connector Type : Shearbolt Dead Break Connection Technology : Separable Connector Insulation : XLPE/EPR Product Family : RSTI Screened : Screened
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (MMSQ) : 50 Dead Break Connection Insulation Diameter (MM) : 12.7 - 23.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : EMEA, ASIA, ANZPAC, AMERICAS Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Wire Copper Dead Break Connection Connector Type : Shearbolt Dead Break Connection Technology : Separable Connector Insulation : XLPE/EPR Product Family : RSTI Screened : Screened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CL9998-011 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CL9998-011
Dead Break Connections CL9998-011
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (MMSQ) : 50 Dead Break Connection Insulation Diameter (MM) : 12.7 - 23.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : EMEA, ASIA, ANZPAC, AMERICAS Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Wire Copper Dead Break Connection Connector Type : Shearbolt Dead Break Connection Technology : Separable Connector Insulation : XLPE/EPR Product Family : RSTI Screened : Screened

Body Features


  • Dead Break Connection Conductor Material : Aluminum/Copper

Dimensions


  • Cross-Section Range (MMSQ) : 50
  • Dead Break Connection Insulation Diameter (MM) : 12.7 - 23.4

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : HD629.1-S2

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : EMEA, ASIA, ANZPAC, AMERICAS

Product Type Features


  • Bushing Type : 630A, 1250A
  • Cable Shield Style : Wire Copper
  • Dead Break Connection Connector Type : Shearbolt
  • Dead Break Connection Technology : Separable Connector
  • Insulation : XLPE/EPR
  • Product Family : RSTI
  • Screened : Screened
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CL9998-011
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details