TE Connectivity Dead Break Connections CL9995-000

Description
Body Features Conductor Material : Aluminum Configuration Features Number of Cores : 1 Dimensions Conductor Diameter (MM) : 16.7 - 19.2 Cross-Section Range (MMSQ) : 240 Insulation Diameter (MM) : 21.3 - 34.6 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Product Availability : EMEA, AMERICAS, ASIA, ANZPAC Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Connector Type : Crimp Insulation : Polymeric Product Family : RSTI Screened : Yes Technology : Separable Connector
Request a Quote
Description
Body Features Conductor Material : Aluminum Configuration Features Number of Cores : 1 Dimensions Conductor Diameter (MM) : 16.7 - 19.2 Cross-Section Range (MMSQ) : 240 Insulation Diameter (MM) : 21.3 - 34.6 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Product Availability : EMEA, AMERICAS, ASIA, ANZPAC Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Connector Type : Crimp Insulation : Polymeric Product Family : RSTI Screened : Yes Technology : Separable Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CL9995-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CL9995-000
Dead Break Connections CL9995-000
Body Features Conductor Material : Aluminum Configuration Features Number of Cores : 1 Dimensions Conductor Diameter (MM) : 16.7 - 19.2 Cross-Section Range (MMSQ) : 240 Insulation Diameter (MM) : 21.3 - 34.6 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Product Availability : EMEA, AMERICAS, ASIA, ANZPAC Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Connector Type : Crimp Insulation : Polymeric Product Family : RSTI Screened : Yes Technology : Separable Connector

Body Features


  • Conductor Material : Aluminum

Configuration Features


  • Number of Cores : 1

Dimensions


  • Conductor Diameter (MM) : 16.7 - 19.2
  • Cross-Section Range (MMSQ) : 240
  • Insulation Diameter (MM) : 21.3 - 34.6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : HD629.1-S2
  • UL Rating : No

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : EMEA, AMERICAS, ASIA, ANZPAC

Product Type Features


  • Bushing Type : 1250A, 630A
  • Cable Shield Style : Copper Wire
  • Connector Type : Crimp
  • Insulation : Polymeric
  • Product Family : RSTI
  • Screened : Yes
  • Technology : Separable Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CL9995-000
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details