TE Connectivity Dead Break Connections CL9993-002

Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 400 Dead Break Connection Conductor Diameter (MM) : 21.2 - 24.6 Dead Break Connection Insulation Diameter (MM) : 28.9 - 36.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Product Availability Dead Break Connection Product Availability : EMEA, ASIA Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote Datasheet
Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 400 Dead Break Connection Conductor Diameter (MM) : 21.2 - 24.6 Dead Break Connection Insulation Diameter (MM) : 28.9 - 36.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Product Availability Dead Break Connection Product Availability : EMEA, ASIA Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CL9993-002 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CL9993-002
Dead Break Connections CL9993-002
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 400 Dead Break Connection Conductor Diameter (MM) : 21.2 - 24.6 Dead Break Connection Insulation Diameter (MM) : 28.9 - 36.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Product Availability Dead Break Connection Product Availability : EMEA, ASIA Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes

Body Features


  • Dead Break Connection Conductor Material : Aluminum/Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 400
  • Dead Break Connection Conductor Diameter (MM) : 21.2 - 24.6
  • Dead Break Connection Insulation Diameter (MM) : 28.9 - 36.4

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 12

Industry Standards


  • Design Specification : HD629.1-S2

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Product Availability


  • Dead Break Connection Product Availability : EMEA, ASIA

Product Type Features


  • Bushing Type : 1250A, 630A
  • Cable Shield Style : Copper Wire
  • Dead Break Connection Connector Type : Mechanical
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : RSTI
  • Screened : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CL9993-002
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products