TE Connectivity Dead Break Connections CL9986-011

Description
Body Features Dead Break Connection Conductor Material : Aluminum Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 25 Dead Break Connection Conductor Diameter (MM) : 5.2 - 6.5 Dead Break Connection Insulation Diameter (MM) : 12.7 - 23.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24, ≤ 12 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS, ANZPAC, EMEA, ASIA Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote Datasheet
Description
Body Features Dead Break Connection Conductor Material : Aluminum Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 25 Dead Break Connection Conductor Diameter (MM) : 5.2 - 6.5 Dead Break Connection Insulation Diameter (MM) : 12.7 - 23.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24, ≤ 12 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS, ANZPAC, EMEA, ASIA Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CL9986-011 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CL9986-011
Dead Break Connections CL9986-011
Body Features Dead Break Connection Conductor Material : Aluminum Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 25 Dead Break Connection Conductor Diameter (MM) : 5.2 - 6.5 Dead Break Connection Insulation Diameter (MM) : 12.7 - 23.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24, ≤ 12 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS, ANZPAC, EMEA, ASIA Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes

Body Features


  • Dead Break Connection Conductor Material : Aluminum

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 25
  • Dead Break Connection Conductor Diameter (MM) : 5.2 - 6.5
  • Dead Break Connection Insulation Diameter (MM) : 12.7 - 23.4

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 24, ≤ 12

Industry Standards


  • Design Specification : HD629.1-S2
  • UL Rating : No

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : AMERICAS, ANZPAC, EMEA, ASIA

Product Type Features


  • Bushing Type : 630A, 1250A
  • Cable Shield Style : Copper Wire
  • Dead Break Connection Connector Type : Crimp
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : RSTI
  • Screened : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CL9986-011
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products