Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 39 MM , 33.5 MM [1.31 INCH , 1.53 INCH ] Barrel Length : 185 MM [7.283 INCH ] Barrel Outside Diameter : 45 MM , 53.2 MM [2.09 INCH , 1.77 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 630 - 800 Compatible Conductor Range (AWGKC) : 1243 - 1578
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards Compatible With Approved Standards Products : AS 1125-174
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 39 MM , 33.5 MM [1.31 INCH , 1.53 INCH ]
- Barrel Length : 185 MM [7.283 INCH ]
- Barrel Outside Diameter : 45 MM , 53.2 MM [2.09 INCH , 1.77 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 630 - 800
- Compatible Conductor Range (AWGKC) : 1243 - 1578
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards
- Compatible With Approved Standards Products : AS 1125-174
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression