Configuration Features Design : Without Internal Terminator but with Reverse Bus Number of Stubs : 2
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Design : Without Internal Terminator but with Reverse Bus Number of Stubs : 2
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component
Configuration Features Design : Without Internal Terminator but with Reverse Bus Number of Stubs : 2
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component
Configuration Features
Design : Without Internal Terminator but with Reverse Bus
Number of Stubs : 2
Other
Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features
Cable Type : 10613 (Double Optimized Shield Cable)