TE Connectivity Multicore Cable CL3179-000

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Tin-Plated Copper Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Number of Strands : 154 Dimensions Conductor Diameter Range (INCH) : .029 Conductor Insulation Diameter : 1.09 MM  [.043 INCH ] Outside Cable Diameter (INCH) : .147 Strand Size (AWG) : 44 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Double Screen and Jacket Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Tin-Plated Copper Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Number of Strands : 154 Dimensions Conductor Diameter Range (INCH) : .029 Conductor Insulation Diameter : 1.09 MM  [.043 INCH ] Outside Cable Diameter (INCH) : .147 Strand Size (AWG) : 44 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Double Screen and Jacket Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CL3179-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CL3179-000
Multicore Cable CL3179-000
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Tin-Plated Copper Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Number of Strands : 154 Dimensions Conductor Diameter Range (INCH) : .029 Conductor Insulation Diameter : 1.09 MM  [.043 INCH ] Outside Cable Diameter (INCH) : .147 Strand Size (AWG) : 44 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Double Screen and Jacket Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Shield Material : Tin-Plated Copper
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 154

Dimensions


  • Conductor Diameter Range (INCH) : .029
  • Conductor Insulation Diameter : 1.09 MM  [.043 INCH ]
  • Outside Cable Diameter (INCH) : .147
  • Strand Size (AWG) : 44
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Double Screen and Jacket
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number CL3179-000 CL3179-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 025280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 067093-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers