TE Connectivity Connector Backshells CL1965-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 40.8 MM  [1.6 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1700, M83723/73, M83723/74, NAS 1651, M83723/41, AS34061, MS3476, M83723/05, M83723/39, M83723/87, AS34561, M83723/36, M83723/37, AS34091, M83723/42, M83723/13, NAS 1694, AS34001, M83723/67, M83723/97, M83723/49, M83723/02, M83723/91, M83723/86, M83723/68, AS34081, M83723/76, MS3475, NAS 1702, M83723/48, M83723/95, NAS 1641, M83723/01, NAS 1650, AS34011, M83723/69, AS34681, M83723/77, AS34241, M83723/84, NAS 1599, M83723/04, M83723/07, M83723/08, M83723/65, AS34501, NAS 1693, AS34041, AS34641, AS34511, MS3471, NAS 1692, NAS 1643, AS34461, M83723/85, AS34121, NAS 1642, M83723/71, M83723/98, M83723/40, M83723/03, M83723/66, MS3459, MS3472, M83723/14, M83723/82, M83723/96, NAS 1652, NAS 1653, MS3474, M83723/75, M83723/06, M83723/43, AS34541, M83723/38, M83723/72, M83723/83, M83723/78, M83723/92, NAS 1699, AS34671, MS3470, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 40.8 MM  [1.6 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1700, M83723/73, M83723/74, NAS 1651, M83723/41, AS34061, MS3476, M83723/05, M83723/39, M83723/87, AS34561, M83723/36, M83723/37, AS34091, M83723/42, M83723/13, NAS 1694, AS34001, M83723/67, M83723/97, M83723/49, M83723/02, M83723/91, M83723/86, M83723/68, AS34081, M83723/76, MS3475, NAS 1702, M83723/48, M83723/95, NAS 1641, M83723/01, NAS 1650, AS34011, M83723/69, AS34681, M83723/77, AS34241, M83723/84, NAS 1599, M83723/04, M83723/07, M83723/08, M83723/65, AS34501, NAS 1693, AS34041, AS34641, AS34511, MS3471, NAS 1692, NAS 1643, AS34461, M83723/85, AS34121, NAS 1642, M83723/71, M83723/98, M83723/40, M83723/03, M83723/66, MS3459, MS3472, M83723/14, M83723/82, M83723/96, NAS 1652, NAS 1653, MS3474, M83723/75, M83723/06, M83723/43, AS34541, M83723/38, M83723/72, M83723/83, M83723/78, M83723/92, NAS 1699, AS34671, MS3470, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CL1965-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CL1965-000
Connector Backshells CL1965-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 40.8 MM  [1.6 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1700, M83723/73, M83723/74, NAS 1651, M83723/41, AS34061, MS3476, M83723/05, M83723/39, M83723/87, AS34561, M83723/36, M83723/37, AS34091, M83723/42, M83723/13, NAS 1694, AS34001, M83723/67, M83723/97, M83723/49, M83723/02, M83723/91, M83723/86, M83723/68, AS34081, M83723/76, MS3475, NAS 1702, M83723/48, M83723/95, NAS 1641, M83723/01, NAS 1650, AS34011, M83723/69, AS34681, M83723/77, AS34241, M83723/84, NAS 1599, M83723/04, M83723/07, M83723/08, M83723/65, AS34501, NAS 1693, AS34041, AS34641, AS34511, MS3471, NAS 1692, NAS 1643, AS34461, M83723/85, AS34121, NAS 1642, M83723/71, M83723/98, M83723/40, M83723/03, M83723/66, MS3459, MS3472, M83723/14, M83723/82, M83723/96, NAS 1652, NAS 1653, MS3474, M83723/75, M83723/06, M83723/43, AS34541, M83723/38, M83723/72, M83723/83, M83723/78, M83723/92, NAS 1699, AS34671, MS3470, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 40.8 MM  [1.6 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1700, M83723/73, M83723/74, NAS 1651, M83723/41, AS34061, MS3476, M83723/05, M83723/39, M83723/87, AS34561, M83723/36, M83723/37, AS34091, M83723/42, M83723/13, NAS 1694, AS34001, M83723/67, M83723/97, M83723/49, M83723/02, M83723/91, M83723/86, M83723/68, AS34081, M83723/76, MS3475, NAS 1702, M83723/48, M83723/95, NAS 1641, M83723/01, NAS 1650, AS34011, M83723/69, AS34681, M83723/77, AS34241, M83723/84, NAS 1599, M83723/04, M83723/07, M83723/08, M83723/65, AS34501, NAS 1693, AS34041, AS34641, AS34511, MS3471, NAS 1692, NAS 1643, AS34461, M83723/85, AS34121, NAS 1642, M83723/71, M83723/98, M83723/40, M83723/03, M83723/66, MS3459, MS3472, M83723/14, M83723/82, M83723/96, NAS 1652, NAS 1653, MS3474, M83723/75, M83723/06, M83723/43, AS34541, M83723/38, M83723/72, M83723/83, M83723/78, M83723/92, NAS 1699, AS34671, MS3470, NAS 1701

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Hx-Sce-1K-4.8-50-4 Raychem - Te Connectivity - 35AC0571 - Newark, An Avnet Company
Chicago, IL, United States
Hx-Sce-1K-4.8-50-4 Raychem - Te Connectivity
35AC0571
Hx-Sce-1K-4.8-50-4 Raychem - Te Connectivity 35AC0571
HX-SCE-1K-4.8-50-4

HX-SCE-1K-4.8-50-4

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CL1965-000 35AC0571
Product Name Connector Backshells Hx-Sce-1K-4.8-50-4 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details