TE Connectivity Industrial Circular Connectors CKUA267NN00450051000

Description
TE Connectivity CKUA267NN00450051000
Request a Quote Datasheet
Description
TE Connectivity CKUA267NN00450051000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515732
Industrial Circular Connectors 2515732
TE Connectivity CKUA267NN00450051000

TE Connectivity CKUA267NN00450051000

Supplier's Site
Industrial Circular Connectors - 2515731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515731
Industrial Circular Connectors 2515731
TE Connectivity CKUA267NN00450051000

TE Connectivity CKUA267NN00450051000

Supplier's Site
Circular Connector, Rcpt, 6Pos, Cable; Product Range Intercontec - Te Connectivity - 74AH0037 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Cable; Product Range Intercontec - Te Connectivity
74AH0037
Circular Connector, Rcpt, 6Pos, Cable; Product Range Intercontec - Te Connectivity 74AH0037
CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515732 74AH0037
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 6Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products