The CKD-38-20010 is a mid-priced CMOS IC time delay relay with a delay on operate timing mode, featuring a 10A DPDT relay contact rated for 30VDC or 277VAC resistive load. It operates on 12VDC with a timing range of 0.1 to 10 seconds, adjusted via a knob. The relay has an 8-pin octal plug, white plastic enclosure, and approximate dimensions of 2.406 x 1.781 x 0.60 inches (61.1 x 45.2 x 15.2 mm). It meets environmental specifications with an operating temperature range of -10°C to +55°C and a storage range of -55°C to +85°C. The device includes transient and reverse voltage protection, and its reset mechanism requires input voltage reapplied after removal.
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67F1161 |
| Product Name | Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity |
| Mounting | Socket or Plug-in Style; Socket |