TE Connectivity Time Delay Relay, Dpdt, 10Sec, 120Vac; Nom Input Voltage Potter&brumfield Te Connectivity CKB-38-78010

Description
TIME DELAY RELAY, DPDT, 10SEC, 120VAC; Nom Input Voltage:120VAC; Contact Configuration:DPDT; Timing Adjustment:Knob; Relay Mounting:Quick Connect; Contact Carrying Power:3VA; Delay Time Range:0.1s to 10s; Supply Voltage:120VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10SEC, 120VAC; Nom Input Voltage:120VAC; Contact Configuration:DPDT; Timing Adjustment:Knob; Relay Mounting:Quick Connect; Contact Carrying Power:3VA; Delay Time Range:0.1s to 10s; Supply Voltage:120VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10Sec, 120Vac; Nom Input Voltage Potter&brumfield Te Connectivity - 24F3260 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10Sec, 120Vac; Nom Input Voltage Potter&brumfield Te Connectivity
24F3260
Time Delay Relay, Dpdt, 10Sec, 120Vac; Nom Input Voltage Potter&brumfield Te Connectivity 24F3260
TIME DELAY RELAY, DPDT, 10SEC, 120VAC; Nom Input Voltage:120VAC; Contact Configuration:DPDT; Timing Adjustment:Knob; Relay Mounting:Quick Connect; Contact Carrying Power:3VA; Delay Time Range:0.1s to 10s; Supply Voltage:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10SEC, 120VAC; Nom Input Voltage:120VAC; Contact Configuration:DPDT; Timing Adjustment:Knob; Relay Mounting:Quick Connect; Contact Carrying Power:3VA; Delay Time Range:0.1s to 10s; Supply Voltage:120VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24F3260
Product Name Time Delay Relay, Dpdt, 10Sec, 120Vac; Nom Input Voltage Potter&brumfield Te Connectivity
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details