TE Connectivity Mechanical Connectors CK0703-000

Description
Body Features Blocked : Yes Conductor Type : Solid Mechanical Connector Conductor Material : Copper Configuration Features Number of Contact Bolts : 3 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Cross-Section (MMSQ) : 16 - 95 Special Conductor Range (MMSQ) : 16 - 95 Special Inside Diameter (MM) : 13, 12.8 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : MV Cable Joints Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : No Outdoor Use : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : ASIA, China, EMEA, ANZPAC Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Straight Connector
Request a Quote
Description
Body Features Blocked : Yes Conductor Type : Solid Mechanical Connector Conductor Material : Copper Configuration Features Number of Contact Bolts : 3 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Cross-Section (MMSQ) : 16 - 95 Special Conductor Range (MMSQ) : 16 - 95 Special Inside Diameter (MM) : 13, 12.8 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : MV Cable Joints Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : No Outdoor Use : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : ASIA, China, EMEA, ANZPAC Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Straight Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - CK0703-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
CK0703-000
Mechanical Connectors CK0703-000
Body Features Blocked : Yes Conductor Type : Solid Mechanical Connector Conductor Material : Copper Configuration Features Number of Contact Bolts : 3 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Cross-Section (MMSQ) : 16 - 95 Special Conductor Range (MMSQ) : 16 - 95 Special Inside Diameter (MM) : 13, 12.8 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : MV Cable Joints Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : No Outdoor Use : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : ASIA, China, EMEA, ANZPAC Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Straight Connector

Body Features


  • Blocked : Yes
  • Conductor Type : Solid
  • Mechanical Connector Conductor Material : Copper

Configuration Features


  • Number of Contact Bolts : 3
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Conductor Cross-Section (MMSQ) : 16 - 95 Special
  • Conductor Range (MMSQ) : 16 - 95 Special
  • Inside Diameter (MM) : 13, 12.8

Electrical Characteristics


  • Mechanical Connector Voltage Class (KV) : ≤ 36

Operation/Application


  • Application Type : MV Cable Joints
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : No
  • Outdoor Use : Yes

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Mechanical Connector Product Availability : ASIA, China, EMEA, ANZPAC

Product Type Features


  • Mechanical Connector Material : Aluminum
  • Mechanical Connector Technology : Shear Bolt
  • Underground Network Component Type : Straight Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CK0703-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products