CJT80022RJJ -- CJT 800W 22R 5% LEAD CGS - TE CONNECTIVITY
TE Connectivity
Cjt 800W 22R 5% Lead Cgs - Te Connectivity
CJT80022RJJ
Description
CJT 800W 22R 5% lead
Description
CJT 800W 22R 5% lead
Suppliers
Cjt 800W 22R 5% Lead Cgs - Te Connectivity
35AC0539
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0539 |
|
Product Name
|
Cjt 800W 22R 5% Lead Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details