CJT50047RJJ -- CJT 500W 47R 5% LEAD CGS - TE CONNECTIVITY
TE Connectivity
Cjt 500W 47R 5% Lead Cgs - Te Connectivity
CJT50047RJJ
Description
CJT 500W 47R 5% lead
Description
CJT 500W 47R 5% lead
Suppliers
Cjt 500W 47R 5% Lead Cgs - Te Connectivity
35AC0537
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0537 |
|
Product Name
|
Cjt 500W 47R 5% Lead Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details