CJT500470RJJ -- CJT 500W 470R 5% LEAD CGS - TE CONNECTIVITY
TE Connectivity
Cjt 500W 470R 5% Lead Cgs - Te Connectivity
CJT500470RJJ
Description
CJT 500W 470R 5% lead
Description
CJT 500W 470R 5% lead
Suppliers
Cjt 500W 470R 5% Lead Cgs - Te Connectivity
35AC0538
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0538 |
|
Product Name
|
Cjt 500W 470R 5% Lead Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details