CJT40068RJJ -- CJT 400W 68R 5% LEAD CGS - TE CONNECTIVITY
TE Connectivity
Cjt 400W 68R 5% Lead Cgs - Te Connectivity
CJT40068RJJ
Description
CJT 400W 68R 5% lead
Description
CJT 400W 68R 5% lead
Suppliers
Cjt 400W 68R 5% Lead Cgs - Te Connectivity
35AC0536
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0536 |
|
Product Name
|
Cjt 400W 68R 5% Lead Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details