CJT200470RJJ -- CJT 200W 470R 5% LEAD CGS - TE CONNECTIVITY
TE Connectivity
Cjt 200W 470R 5% Lead Cgs - Te Connectivity
CJT200470RJJ
Description
CJT 200W 470R 5% lead
Description
CJT 200W 470R 5% lead
Suppliers
Cjt 200W 470R 5% Lead Cgs - Te Connectivity
41AJ8019
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ8019 |
|
Product Name
|
Cjt 200W 470R 5% Lead Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors
View Details