CJT2001K0JJ -- CJT 200W 1K0 5% LEAD CGS - TE CONNECTIVITY
TE Connectivity
Cjt 200W 1K0 5% Lead Cgs - Te Connectivity
CJT2001K0JJ
Description
CJT 200W 1K0 5% lead
Description
CJT 200W 1K0 5% lead
Suppliers
Cjt 200W 1K0 5% Lead Cgs - Te Connectivity
35AC0532
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0532 |
|
Product Name
|
Cjt 200W 1K0 5% Lead Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details