TE Connectivity ™ Chassis Mount Resistors - CJT10068RJJ CJT10068RJJ

Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 796002-CJT10068RJJ Series: CJT, CGS Packaging: Bulk Package: Rectangular Case Tolerance: ±5% Temperature Coefficient: ±440ppm/°C Lead Style: Wire Leads Power (Watts): 100W Mounting Feature: Flanges Resistance (Ohms): 68 Composition: Wirewound Family Name: CJT Coating, Housing Type: Aluminum Categories: Resistors Dimension: 6.496" L x 1.575" W (165.00mm x 40.00mm) Height - Seated (Maximum): 0.787" (20.00mm) Introduction Date: July 16, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 796002-CJT10068RJJ Series: CJT, CGS Packaging: Bulk Package: Rectangular Case Tolerance: ±5% Temperature Coefficient: ±440ppm/°C Lead Style: Wire Leads Power (Watts): 100W Mounting Feature: Flanges Resistance (Ohms): 68 Composition: Wirewound Family Name: CJT Coating, Housing Type: Aluminum Categories: Resistors Dimension: 6.496" L x 1.575" W (165.00mm x 40.00mm) Height - Seated (Maximum): 0.787" (20.00mm) Introduction Date: July 16, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chassis Mount Resistors - CJT10068RJJ
796002-CJT10068RJJ
Chassis Mount Resistors - CJT10068RJJ 796002-CJT10068RJJ
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 796002-CJT10068RJJ Series: CJT, CGS Packaging: Bulk Package: Rectangular Case Tolerance: ±5% Temperature Coefficient: ±440ppm/°C Lead Style: Wire Leads Power (Watts): 100W Mounting Feature: Flanges Resistance (Ohms): 68 Composition: Wirewound Family Name: CJT Coating, Housing Type: Aluminum Categories: Resistors Dimension: 6.496" L x 1.575" W (165.00mm x 40.00mm) Height - Seated (Maximum): 0.787" (20.00mm) Introduction Date: July 16, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 796002-CJT10068RJJ
Series: CJT, CGS
Packaging: Bulk
Package: Rectangular Case
Tolerance: ±5%
Temperature Coefficient: ±440ppm/°C
Lead Style: Wire Leads
Power (Watts): 100W
Mounting Feature: Flanges
Resistance (Ohms): 68
Composition: Wirewound
Family Name: CJT
Coating, Housing Type: Aluminum
Categories: Resistors
Dimension: 6.496" L x 1.575" W (165.00mm x 40.00mm)
Height - Seated (Maximum): 0.787" (20.00mm)
Introduction Date: July 16, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor - 54-CJT10068RJJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: CJT10068RJJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-CJT10068RJJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: CJT10068RJJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-CJT10068RJJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 796002-CJT10068RJJ 54-CJT10068RJJ
Product Name Chassis Mount Resistors - CJT10068RJJ Resistor
Technology / Construction Wirewound
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 440 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers