TE Connectivity Chassis Mount Resistors CJP80JR82J

Description
CJP 80W R82 5% LEAD
Request a Quote Datasheet
Description
CJP 80W R82 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80JR82J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80JR82J-ND
Chassis Mount Resistors 1712-CJP80JR82J-ND
CJP 80W R82 5% LEAD

CJP 80W R82 5% LEAD

Buy Now Datasheet
Res, R82, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2499 - Newark, An Avnet Company
Chicago, IL, United States
Res, R82, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2499
Res, R82, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2499
RES, R82, 5%, 80W, WIREWOUND; Resistance:0.82ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

RES, R82, 5%, 80W, WIREWOUND; Resistance:0.82ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP80JR82J-ND 49AK2499
Product Name Chassis Mount Resistors Res, R82, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers