TE Connectivity Chassis Mount Resistors CJP80JR56J

Description
CJP 80W R56 5% LEAD
Request a Quote Datasheet
Description
CJP 80W R56 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80JR56J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80JR56J-ND
Chassis Mount Resistors 1712-CJP80JR56J-ND
CJP 80W R56 5% LEAD

CJP 80W R56 5% LEAD

Buy Now Datasheet
Res, R56, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2497 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2497
Res, R56, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2497
RES, R56, 5%, 80W, WIREWOUND; Resistance:0.56ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

RES, R56, 5%, 80W, WIREWOUND; Resistance:0.56ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP80JR56J-ND 49AK2497
Product Name Chassis Mount Resistors Res, R56, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details