TE Connectivity Chassis Mount Resistors CJP80J82RJ

Description
CJP 80W 82R 5% LEAD
Request a Quote Datasheet
Description
CJP 80W 82R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80J82RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J82RJ-ND
Chassis Mount Resistors 1712-CJP80J82RJ-ND
CJP 80W 82R 5% LEAD

CJP 80W 82R 5% LEAD

Buy Now Datasheet
Res, 82R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2535
Res, 82R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2535
RES, 82R, 5%, 80W, WIREWOUND; Resistance:82ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 82R, 5%, 80W, WIREWOUND; Resistance:82ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP80J82RJ-ND 49AK2535
Product Name Chassis Mount Resistors Res, 82R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers